Industrial Panel Mount Indicators / Switch Indicators 106mm RotatingMirror Blue 12VAC-DC
BEACON, ROTATING MIRROR, 12VAC/VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:12VAC; Supply Voltage VDC:12VDC; Visual Signal Type:Rotating; Lens Diameter:106mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | XVR10J06 | 09P7705 |
| Product Name | Industrial Panel Mount Indicators / Switch Indicators | Beacon, Rotating Mirror, 12Vac/vdc, Blue; Module Lens Colour Schneider Electric |
| Lamp Type | LED Lamps |