Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Red 12VAC-DC
BEACON, ROTATING MIRROR, 12VAC/VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:12VAC; Supply Voltage VDC:12VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | XVR08J04 | 09P7695 |
| Product Name | Industrial Panel Mount Indicators / Switch Indicators | Beacon, Rotating Mirror, 12Vac/vdc, Red; Module Lens Colour Schneider Electric |
| Lamp Type | LED Lamps |