BEACON, ROTATING MIRROR, 24VAC/VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Blue 24VAC-DC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 09P7693 | XVR08B06 |
| Product Name | Beacon, Rotating Mirror, 24Vac/vdc, Blue; Module Lens Colour Schneider Electric | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps |