Schneider Electric Industrial Panel Mount Indicators / Switch Indicators XVR08B05

Description
Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Orange 24VAC-DC
Datasheet
Description
Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Orange 24VAC-DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR08B05
Industrial Panel Mount Indicators / Switch Indicators XVR08B05
Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Orange 24VAC-DC

Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Orange 24VAC-DC

Buy Now Datasheet
Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric - 09P7692 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric
09P7692
Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric 09P7692
BEACON, ROTATING MIRROR, 24VAC/VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 24VAC/VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number XVR08B05 09P7692
Product Name Industrial Panel Mount Indicators / Switch Indicators Beacon, Rotating Mirror, 24Vac/vdc, Org; Module Lens Colour Schneider Electric
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details