Schneider Electric Beacon, Rotating Mirror, 24Vac/vdc, Green; Module Lens Colour Schneider Electric XVR08B03

Description
BEACON, ROTATING MIRROR, 24VAC/VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Datasheet
Description
BEACON, ROTATING MIRROR, 24VAC/VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 24Vac/vdc, Green; Module Lens Colour Schneider Electric - 09P7690 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 24Vac/vdc, Green; Module Lens Colour Schneider Electric
09P7690
Beacon, Rotating Mirror, 24Vac/vdc, Green; Module Lens Colour Schneider Electric 09P7690
BEACON, ROTATING MIRROR, 24VAC/VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 24VAC/VDC, GREEN; Module Lens Colour:Green; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:84mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR08B03
Industrial Panel Mount Indicators / Switch Indicators XVR08B03
Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Green 24VAC-DC

Industrial Panel Mount Indicators / Switch Indicators 84mm Rotating Mirror Green 24VAC-DC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 09P7690 XVR08B03
Product Name Beacon, Rotating Mirror, 24Vac/vdc, Green; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1713821 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-436-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details