Schneider Electric INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, AMBER, UP TO 250 V, WHITE HSG. XVPC35W

Description
Lens Unit, 50 mm Dia. (Steady Lens), 250 V Voltage Rating A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires Incandescent Bulb or LED, 7 Watt Max.
Description
Lens Unit, 50 mm Dia. (Steady Lens), 250 V Voltage Rating A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires Incandescent Bulb or LED, 7 Watt Max.

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, AMBER, UP TO 250 V, WHITE HSG. - 70007032 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, AMBER, UP TO 250 V, WHITE HSG.
70007032
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, AMBER, UP TO 250 V, WHITE HSG. 70007032
Lens Unit, 50 mm Dia. (Steady Lens), 250 V Voltage Rating A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires Incandescent Bulb or LED, 7 Watt Max.

Lens Unit, 50 mm Dia. (Steady Lens), 250 V Voltage Rating
A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click.
Features

  • A Complete Indicating Bank Includes a Base and Up to Five Units
  • Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible
  • Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly
  • Choice of Incandescent or PROTECTED LED® Light Source
  • Electrical Connections Automatically Made Between Units
    Specifications

  • Off-White Base Color
  • Wiring: Pozidriv #1 Screw Terminals in Base
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
  • Requires Incandescent Bulb or LED, 7 Watt Max.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007032
Product Name INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, AMBER, UP TO 250 V, WHITE HSG.
Mounting Captive Screw
Unlock Full Specs
to access all available technical data

Similar Products

121SLED Vitalite® Rotating LED Warning Lights - 121SLED-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,NSF
View Details
Sounder Beacons - 1931052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color Clear; Red; Amber; Green; Blue; Clear, Amber, Red, Magenta, Green, Blue
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details