SIGNAL TOWER, 80DB, GRN/RED, 45MM; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Tones:Continuous, Intermittent; Lens Diameter:45mm; IP / NEMA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 61AK4664 |
| Product Name | Signal Tower, 80Db, Grn/red, 45Mm; No. Of Stacks / Tiers Schneider Electric |