Schneider Electric Signal Tower, 80Db, Grn/org/red, 45Mm; No. Of Stacks / Tiers Schneider Electric XVMB2RAGSSB

Description
SIGNAL TOWER, 80DB, GRN/ORG/RED, 45MM; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Tones:Continuous, Intermittent; Lens Diameter:45mm; RoHS Compliant: Yes
Description
SIGNAL TOWER, 80DB, GRN/ORG/RED, 45MM; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Tones:Continuous, Intermittent; Lens Diameter:45mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 80Db, Grn/org/red, 45Mm; No. Of Stacks / Tiers Schneider Electric - 74AJ7033 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 80Db, Grn/org/red, 45Mm; No. Of Stacks / Tiers Schneider Electric
74AJ7033
Signal Tower, 80Db, Grn/org/red, 45Mm; No. Of Stacks / Tiers Schneider Electric 74AJ7033
SIGNAL TOWER, 80DB, GRN/ORG/RED, 45MM; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Tones:Continuous, Intermittent; Lens Diameter:45mm; RoHS Compliant: Yes

SIGNAL TOWER, 80DB, GRN/ORG/RED, 45MM; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Steady; Tones:Continuous, Intermittent; Lens Diameter:45mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 74AJ7033
Product Name Signal Tower, 80Db, Grn/org/red, 45Mm; No. Of Stacks / Tiers Schneider Electric
Unlock Full Specs
to access all available technical data