Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068601-XVLA313
Color: Green
Termination: Connector
Voltage Rating: 5 V
Ratings: IP40
Operating Supply Voltage: 5 V
Forward Voltage: 5 V
Forward Current: 25 mA
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068601-XVLA313 |
| Product Name | OEM Parts - OEM Parts (T - Z) - XVLA313 |