USB SIGNAL TOWER, RED/ORA/GRN/BLU, 5V; No. of Stacks / Tiers:3; Module Lens Colour:Transparent; Supply Voltage VAC:-; Supply Voltage VDC:5V; Visual Signal Type:Flashing, Steady; Tones:Buzzer; Lens Diameter:60mm; IP / NEMA Rating:IP42RoHS Compliant: Yes
Stack Light Complete Unit Clear LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 49Y7293 | XVGU3SHAV |
| Product Name | Usb Signal Tower, Red/ora/grn/blu, 5V; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |