Schneider Electric Led Illuminated Unit Flash Orange; Module Lens Colour Schneider Electric XVEC5B5

Description
LED ILLUMINATED UNIT FLASH ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes
Datasheet
Description
LED ILLUMINATED UNIT FLASH ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Illuminated Unit Flash Orange; Module Lens Colour Schneider Electric - 20K4826 - Newark, An Avnet Company
Chicago, IL, United States
Led Illuminated Unit Flash Orange; Module Lens Colour Schneider Electric
20K4826
Led Illuminated Unit Flash Orange; Module Lens Colour Schneider Electric 20K4826
LED ILLUMINATED UNIT FLASH ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes

LED ILLUMINATED UNIT FLASH ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:-; Bulb Diameter:70mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20K4826
Product Name Led Illuminated Unit Flash Orange; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1713792 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details