Schneider Electric Beacon, Steady Light, 24Vdc, Blue; Module Lens Colour Schneider Electric XVEC2B6

Description
BEACON, STEADY LIGHT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
BEACON, STEADY LIGHT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Steady Light, 24Vdc, Blue; Module Lens Colour Schneider Electric - 20K4810 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Steady Light, 24Vdc, Blue; Module Lens Colour Schneider Electric
20K4810
Beacon, Steady Light, 24Vdc, Blue; Module Lens Colour Schneider Electric 20K4810
BEACON, STEADY LIGHT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes

BEACON, STEADY LIGHT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20K4810
Product Name Beacon, Steady Light, 24Vdc, Blue; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Incandescent Light Bulbs - 104597 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
Specs
Lamp Type LED Lamps
View Details