Schneider Electric Pilot Light XVEC2B5

Description
LUMINATED UNIT FOR MODULAR TOWER LIGHTS, PLASTIC, ORANGE, INTEGRAL LED, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
LUMINATED UNIT FOR MODULAR TOWER LIGHTS, PLASTIC, ORANGE, INTEGRAL LED, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 57757865 - Radwell International
Willingboro, NJ, United States
Pilot Light
57757865
Pilot Light 57757865
LUMINATED UNIT FOR MODULAR TOWER LIGHTS, PLASTIC, ORANGE, INTEGRAL LED, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

LUMINATED UNIT FOR MODULAR TOWER LIGHTS, PLASTIC, ORANGE, INTEGRAL LED, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Beacon, Steady Light, 24Vdc, Org; Module Lens Colour Schneider Electric - 20K4809 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Steady Light, 24Vdc, Org; Module Lens Colour Schneider Electric
20K4809
Beacon, Steady Light, 24Vdc, Org; Module Lens Colour Schneider Electric 20K4809
BEACON, STEADY LIGHT, 24VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes

BEACON, STEADY LIGHT, 24VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 57757865 20K4809
Product Name Pilot Light Beacon, Steady Light, 24Vdc, Org; Module Lens Colour Schneider Electric
LED Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
Pilot Light - 18751350 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details