Schneider Electric Beacon, Steady Light, 24Vdc, Red; Module Lens Colour Schneider Electric XVEC2B4

Description
BEACON, STEADY LIGHT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
BEACON, STEADY LIGHT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Steady Light, 24Vdc, Red; Module Lens Colour Schneider Electric - 20K4808 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Steady Light, 24Vdc, Red; Module Lens Colour Schneider Electric
20K4808
Beacon, Steady Light, 24Vdc, Red; Module Lens Colour Schneider Electric 20K4808
BEACON, STEADY LIGHT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes

BEACON, STEADY LIGHT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 20K4808
Product Name Beacon, Steady Light, 24Vdc, Red; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details