SIGNAL TOWER, LED, 60MM, R/O, 240VAC; No. of Stacks / Tiers:2; Module Lens Colour:Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:Continuous; Lens Diameter:60mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 92T2999 |
| Product Name | Signal Tower, Led, 60Mm, R/o, 240Vac; No. Of Stacks / Tiers Schneider Electric |