SIGNAL TOWER, LED, 60MM, RED, 240VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:Continuous; Lens Diameter:60mm; Product Range:- RoHS Compliant: Yes
Stack Light Complete Unit Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 92T2996 | XVC6M15SK |
| Product Name | Signal Tower, Led, 60Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |