Stack Light Complete Unit Red LED Wire Leads
SIGNAL TOWER, LED, 60MM, RED, 240VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Steady; Tones:-; Lens Diameter:60mm; Connection Type:Wire Leaded RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | XVC6M1 | 92T2993 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, Led, 60Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric |