The XVC6B55SK is a 60 mm mounting diameter pre-wired tower light with five LED units (clear, blue, green, orange, red) and a buzzer. It operates at 24 V AC/DC with a current consumption of 165 mA and a flashing frequency of 1 Hz. The buzzer produces 70-85 dB at 1 m. Height is 280.8 mm, mounted on a base, with a cable length of 850 mm and 0.33 mm² (AWG 22) cross section. The illuminated unit is polycarbonate, the base is ABS, and the top cover is PBT + ABS. It is rated IP54, meets EN/IEC 61000-6-2, -6-3, and -6-4, is UL certified, and RoHS compliant. Operating temperature range is -10 to 50 °C.
60mm Tower ROGBC Base Mount Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7671 |
| Product Name | 60Mm Tower Rogbc Base Mount Buzzer Flash Schneider Electric |