VISUAL SIGNAL TOWER, ROGBC, 60MM, 24V; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Orange, Red, Transparent; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:60mm RoHS Compliant: Yes
Stack Light Complete Unit Clear, Blue, Green, Orange, Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 09P7668 | XVC6B5 |
| Product Name | Visual Signal Tower, Rogbc, 60Mm, 24V; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |