VISUAL SIGNAL TOWER, ROGB, 40MM, 24V; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Orange, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:40mm; Connection Type:CableRoHS Compliant: Yes
Stack Light Complete Unit Blue, Green, Orange, Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 09P7664 | XVC6B4 |
| Product Name | Visual Signal Tower, Rogb, 40Mm, 24V; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |