The XVC6B35SK is a pre-wired monolithic tower light with a 60 mm mounting diameter, integrating three illuminated LED units (green, orange, red) and a buzzer for sound signaling. It operates at a rated supply voltage of 24 V AC/DC, with a flashing frequency of 1 Hz and a sound level of 70 to 85 dB at 1 m. The unit stands 200.8 mm tall, weighs 0.3 kg, and is constructed with a polycarbonate illuminated unit, ABS base, and PBT + ABS top cover. It is rated IP54 for flat surface installation, meets EN/IEC 61000-6-2, EN/IEC 61000-6-4, and EN/IEC 61000-6-3 standards, and is certified UL. The product is Class II protected, operates between -10 and 50 °C, and is compliant with RoHS since 0808. Cable length is 850 mm with AWG 22 (0.33 mm²) cross-section.
60mm Tower ROG Base Mount Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7663 |
| Product Name | 60Mm Tower Rog Base Mount Buzzer Flash Schneider Electric |