The XVC6B35S is a pre-wired monolithic tower light with a 60 mm mounting diameter, featuring three illuminated LED units (green, orange, and red) and an integrated buzzer. It operates on 24 V AC/DC with a current consumption of 115 mA and a buzzer frequency of 2.23 kHz. The unit has a total height of 563.1 mm and weighs 0.98 kg, mounted on a support tube. The illuminated unit is made of polycarbonate, the base of ABS, and the top cover of PBT + ABS (UL94HB). It is rated IP23 in vertical mounting and IP54 in flat mounting, with an operating temperature range of -10 to 50 °C and an impulse withstand voltage of 0.8 kV. The product meets EN/IEC 61000-6-2, EN/IEC 61000-6-3, and EN/IEC 61000-6-4 standards and is certified by UL. It is a Green Premium product and complies with RoHS since 0808.
60mm Tower ROG Pole Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7662 |
| Product Name | 60Mm Tower Rog Pole Buzzer Flash Schneider Electric |