The XVC6B1K is a complete pre-wired monolithic tower light with a 60 mm mounting diameter, designed for use as a single illuminated beacon unit with a red steady LED. It operates on a 24 V AC/DC supply with a current consumption of 25 mA and a flashing frequency of 1 Hz. The unit has a height of 120.8 mm and weighs 0.2 kg, with a cable length of 850 mm and AWG 22 (0.33 mm²) conductors. The illuminated unit is made of polycarbonate, the base of ABS, and the top cover of PBT + ABS (UL94HB). It is rated for operation between -10 °C and 50 °C, with IP54 protection in flat surface installation and Class II electrical safety. It meets EN/IEC 61000-6-4, EN/IEC 61000-6-3, and EN/IEC 61000-6-2 standards, is CE marked, RoHS compliant since 0808, and carries a 18-month warranty.
60mm Tower R Base Mount
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7653 |
| Product Name | 60Mm Tower R Base Mount Schneider Electric |