SIGNAL TOWER, LED, 40MM, R/O/G, 240VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:Continuous; Lens Diameter:40mm RoHS Compliant: Yes
Stack Light Complete Unit Green, Orange, Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 92T2988 | XVC4M35S |
| Product Name | Signal Tower, Led, 40Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |