Stack Light Complete Unit Green, Orange, Red LED Wire Leads
SIGNAL TOWER, LED, 40MM, R/O/G, 240VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Steady; Tones:-; Lens Diameter:40mm RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | XVC4M3 | 92T2987 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, Led, 40Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric |