Stack Light Complete Unit Blue, Green, Orange, Red, White LED Wire Leads
BEACON, TOWER, LED, 24V, XVC; Module Lens Colour:Blue, Green, Orange, Red, Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24VDC; Visual Signal Type:Steady; Lens Diameter:44mm; Product Range:-; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | XVC4B5K | 67AH3462 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Beacon, Tower, Led, 24V, Xvc; Module Lens Colour Schneider Electric |