Stack Light Complete Unit Clear, Blue, Green, Orange, Red LED Wire Leads
VISUAL SIGNAL TOWER, ROGBC, 40MM, 24V; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Orange, Red, Transparent; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Tones:-; Lens Diameter:40mm RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | XVC4B5 | 09P7649 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Visual Signal Tower, Rogbc, 40Mm, 24V; No. Of Stacks / Tiers Schneider Electric |