Schneider Electric 40Mm Tower Rogb Base Mount Schneider Electric XVC4B4K

Description
40mm Tower ROGB Base Mount
Description
40mm Tower ROGB Base Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The XVC4B4K is a pre-wired, monolithic 40 mm tower light with four steady LED units in blue, green, orange, and red, designed for AC/DC 24 V operation. It has a polycarbonate illuminated unit, ABS base, and PBT + ABS top cover, with IP54 protection in flat surface installation and Class II electrical insulation. The unit measures 205.5 mm in height, consumes 100 mA, and has a 500 mm cable with 0.33 mm² cross section (AWG 22). It operates from -10 to 50 °C and is certified to UL and EN/IEC 61000-6-2/6-3 standards. The product is RoHS compliant and weighs 0.16 kg.

Datasheet Summary
Powered by GS/AI

The XVC4B4K is a pre-wired, monolithic 40 mm tower light with four steady LED units in blue, green, orange, and red, designed for AC/DC 24 V operation. It has a polycarbonate illuminated unit, ABS base, and PBT + ABS top cover, with IP54 protection in flat surface installation and Class II electrical insulation. The unit measures 205.5 mm in height, consumes 100 mA, and has a 500 mm cable with 0.33 mm² cross section (AWG 22). It operates from -10 to 50 °C and is certified to UL and EN/IEC 61000-6-2/6-3 standards. The product is RoHS compliant and weighs 0.16 kg.

Suppliers

Company
Product
Description
Supplier Links
40Mm Tower Rogb Base Mount Schneider Electric - 09P7647 - Newark, An Avnet Company
Chicago, IL, United States
40Mm Tower Rogb Base Mount Schneider Electric
09P7647
40Mm Tower Rogb Base Mount Schneider Electric 09P7647
40mm Tower ROGB Base Mount

40mm Tower ROGB Base Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P7647
Product Name 40Mm Tower Rogb Base Mount Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.91 – Quiet electronic step relay - 139182300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details