The XVC4B45S is a pre-wired tower light with four LED units (red, green, orange, blue) and a buzzer for signal indication, mounted on a 40 mm diameter support tube. It has a height of 629.5 mm and operates at 24 V AC/DC with a current draw of 140 mA. The buzzer produces 70-85 dB at 1 m with a 2.23 kHz frequency, and the LEDs flash at 1 Hz. The housing uses polycarbonate, ABS, and PBT+ABS materials. It is rated IP23 vertically and IP54 horizontally, with an operating temperature range of -10 to 50 °C and Class I electrical protection. Certified to UL and EN/IEC 61000-6-3 and EN/IEC 61000-6-2, it weighs 0.66 kg and carries an 18-month warranty.
40mm Tower ROGB Pole Buzzer Flash
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7648 |
| Product Name | 40Mm Tower Rogb Pole Buzzer Flash Schneider Electric |