The XVC4B2K is a complete pre-wired monolithic tower light with two illuminated units, mounted on a 40 mm base. It features steady orange and red LED light sources, operates on a 24 V AC/DC supply, and consumes 50 mA. The device has a height of 135.5 mm, a cable length of 500 mm, and an IP54 protection rating for flat surface installation. The illuminated unit is made of polycarbonate, the base of ABS, and the top cover of PBT + ABS (UL94HB). It is certified to EN/IEC 61000-6-2, EN/IEC 61000-6-3, and UL standards, meets Class II protection and overvoltage category requirements per EN/IEC 61140, and is rated for operation between -10 °C and 50 °C. The product is a Green Premium offering and RoHS compliant. Its weight is 0.12 kg, and it carries a CE marking.
40mm Tower RO Base Mount
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7641 |
| Product Name | 40Mm Tower Ro Base Mount Schneider Electric |