The XVC4B1K is a pre-wired monolithic tower light with a 40 mm mounting diameter, designed for base mounting and featuring a red LED steady light source. It operates on a 24 V AC/DC supply with a current consumption of 25 mA and a flashing frequency of 1 Hz. The unit has a height of 100.5 mm, weighs 0.1 kg, and uses a 500 mm cable with AWG 22 conductors. The illuminated unit is made of polycarbonate, the base of ABS, and the top cover of PBT + ABS (UL94HB). It meets IP54 protection in flat surface installation and is certified to EN/IEC 61000-6-2, EN/IEC 61000-6-3, and UL standards. Operating temperature ranges from -10 to 50 °C, with storage from -35 to 70 °C. The product is classified as Class II for electric shock protection and is designated as a Green Premium product with RoHS compliance.
40mm Tower R Base Mount
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09P7638 |
| Product Name | 40Mm Tower R Base Mount Schneider Electric |