The XVC4B15S is a pre-wired monolithic tower light designed for mounting on support tubes with a diameter of 40 mm. It features a red LED light source that can operate in either a steady or flashing mode, and includes a built-in buzzer with a noise level ranging from 70 to 85 dB. The device operates on a 24 V AC/DC supply and has a current consumption of 65 mA. Constructed with an ABS base and a polycarbonate illuminated unit, the tower light is rated for IP23 protection, making it suitable for vertical surface installations. It can function effectively in ambient temperatures from -10 to 50 °C (14 to 122 °F) and can be stored in temperatures ranging from -35 to 70 °C (-31 to 158 °F). The product is compliant with relevant standards and carries UL certification. With a height of 524.5 mm (20.65 in) and a weight of 0.6 kg (1.32 lb), the XVC4B15S is designed for easy integration into various applications requiring visual and audible signaling.
Stack Light Complete Unit Red LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | XVC4B15S |
| Product Name | Stackable Tower Lighting, Beacons, and Components |