SIGNAL TOWER, LED, 100MM, R/O/G/B/T, 240VAC; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, Transparent; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:- RoHS Compliant: Yes
Stack Light Complete Unit Blue, Green, Orange, Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 92T2981 | XVC1M5K |
| Product Name | Signal Tower, Led, 100Mm, R/o/g/b/t, 240Vac; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |