Schneider Electric Signal Tower, Led, 100Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric XVC1M3K

Description
SIGNAL TOWER, LED, 100MM, R/O/G, 240VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, LED, 100MM, R/O/G, 240VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, Led, 100Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric - 92T2977 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Led, 100Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric
92T2977
Signal Tower, Led, 100Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric 92T2977
SIGNAL TOWER, LED, 100MM, R/O/G, 240VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes

SIGNAL TOWER, LED, 100MM, R/O/G, 240VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - XVC1M3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
XVC1M3K
Stackable Tower Lighting, Beacons, and Components XVC1M3K
Stack Light Complete Unit Green, Orange, Red LED Wire Leads

Stack Light Complete Unit Green, Orange, Red LED Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 92T2977 XVC1M3K
Product Name Signal Tower, Led, 100Mm, R/o/g, 240Vac; No. Of Stacks / Tiers Schneider Electric Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data