Schneider Electric Signal Tower, Led, 100Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric XVC1M1K

Description
SIGNAL TOWER, LED, 100MM, RED, 240VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm; Sound Level SPL:- RoHS Compliant: Yes
Description
SIGNAL TOWER, LED, 100MM, RED, 240VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm; Sound Level SPL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, Led, 100Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric - 92T2973 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Led, 100Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric
92T2973
Signal Tower, Led, 100Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric 92T2973
SIGNAL TOWER, LED, 100MM, RED, 240VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm; Sound Level SPL:- RoHS Compliant: Yes

SIGNAL TOWER, LED, 100MM, RED, 240VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:240VAC; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:100mm; Sound Level SPL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 92T2973
Product Name Signal Tower, Led, 100Mm, Red, 240Vac; No. Of Stacks / Tiers Schneider Electric
Unlock Full Specs
to access all available technical data