The XVC1B5K is a pre-wired monolithic tower light from Quarktwin Technology Ltd., designed for base mounting. It features five illuminated units with LED options available in steady or flashing red, orange, green, blue, and clear. The unit operates on a 24 V DC supply and has a current consumption of 500 mA. It is constructed with an ABS base and a polycarbonate illuminated unit, providing an IP54 rating for protection against dust and water. The tower light measures 20.79 inches in height and has a mounting diameter of 3.94 inches. It is suitable for operation in ambient temperatures ranging from -30 to 50 degrees Celsius. The product complies with various standards, including EN/IEC 61000-6-2 and UL certification, and comes with an 18-month warranty.
VISUAL SIGNAL TOWER, ROGBC, 100MM, 24VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Orange, Red, Transparent; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:- RoHS Compliant: Yes
Stack Light Complete Unit Clear, Blue, Green, Orange, Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 09P7635 | XVC1B5K |
| Product Name | Visual Signal Tower, Rogbc, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |