Schneider Electric 100Mm Tower Rog Base Mount Buzzer Flash Schneider Electric XVC1B3SK

Description
100mm Tower ROG Base Mount Buzzer Flash
Description
100mm Tower ROG Base Mount Buzzer Flash
Datasheet
Datasheet Summary
Powered by GS/AI

The 100Mm Tower Rog Base Mount Buzzer Flash from Schneider Electric is a complete pre-wired monolithic tower light designed for signaling applications. It features three illuminated units with green, orange, and red LED options that can operate in steady or flashing modes. The device operates at a rated supply voltage of 24 V DC and has a noise level ranging from 60 to 85 dB at 1 meter, making it suitable for both continuous and intermittent signaling. Constructed with a polycarbonate illuminated unit and an ABS base, the product has a height of 372 mm and a weight of 1.1 kg. It is designed for mounting on a base and has a cable length of 500 mm with a cross-section of 0.33 mm² to 0.83 mm². The product is compliant with various standards, including EN/IEC 61000-6-3 and UL certification, and has an IP54 rating for protection against dust and water. It can operate in ambient temperatures ranging from -30 to 50 °C and is classified as a Class II device for electric shock protection. The product also has a sustainable offer status and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 100Mm Tower Rog Base Mount Buzzer Flash from Schneider Electric is a complete pre-wired monolithic tower light designed for signaling applications. It features three illuminated units with green, orange, and red LED options that can operate in steady or flashing modes. The device operates at a rated supply voltage of 24 V DC and has a noise level ranging from 60 to 85 dB at 1 meter, making it suitable for both continuous and intermittent signaling. Constructed with a polycarbonate illuminated unit and an ABS base, the product has a height of 372 mm and a weight of 1.1 kg. It is designed for mounting on a base and has a cable length of 500 mm with a cross-section of 0.33 mm² to 0.83 mm². The product is compliant with various standards, including EN/IEC 61000-6-3 and UL certification, and has an IP54 rating for protection against dust and water. It can operate in ambient temperatures ranging from -30 to 50 °C and is classified as a Class II device for electric shock protection. The product also has a sustainable offer status and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
100Mm Tower Rog Base Mount Buzzer Flash Schneider Electric - 09P7632 - Newark, An Avnet Company
Chicago, IL, United States
100Mm Tower Rog Base Mount Buzzer Flash Schneider Electric
09P7632
100Mm Tower Rog Base Mount Buzzer Flash Schneider Electric 09P7632
100mm Tower ROG Base Mount Buzzer Flash

100mm Tower ROG Base Mount Buzzer Flash

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P7632
Product Name 100Mm Tower Rog Base Mount Buzzer Flash Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22S.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details