Schneider Electric Visual Signal Tower, Rog, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric XVC1B3K

Description
VISUAL SIGNAL TOWER, ROG, 100MM, 24VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes
Description
VISUAL SIGNAL TOWER, ROG, 100MM, 24VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The XVC1B3K is a pre-wired monolithic tower light from Quarktwin Technology Ltd., designed for base mounting. It features three illuminated units with LED options for steady or flashing red, orange, and green lights. The unit operates on a 24 V DC supply and has a current consumption of 300 mA. Constructed with an ABS base and a polycarbonate illuminated unit, it is rated IP54 for protection against dust and water. The tower light measures 14.65 inches in height and has a mounting diameter of 3.94 inches. It can operate in ambient temperatures ranging from -30 to 50 degrees Celsius and is compliant with various EN/IEC standards. The product is UL certified and has an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The XVC1B3K is a pre-wired monolithic tower light from Quarktwin Technology Ltd., designed for base mounting. It features three illuminated units with LED options for steady or flashing red, orange, and green lights. The unit operates on a 24 V DC supply and has a current consumption of 300 mA. Constructed with an ABS base and a polycarbonate illuminated unit, it is rated IP54 for protection against dust and water. The tower light measures 14.65 inches in height and has a mounting diameter of 3.94 inches. It can operate in ambient temperatures ranging from -30 to 50 degrees Celsius and is compliant with various EN/IEC standards. The product is UL certified and has an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Tower, Rog, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric - 09P7631 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Tower, Rog, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric
09P7631
Visual Signal Tower, Rog, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric 09P7631
VISUAL SIGNAL TOWER, ROG, 100MM, 24VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes

VISUAL SIGNAL TOWER, ROG, 100MM, 24VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - XVC1B3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
XVC1B3K
Stackable Tower Lighting, Beacons, and Components XVC1B3K
Stack Light Complete Unit Green, Orange, Red, White LED Wire Leads

Stack Light Complete Unit Green, Orange, Red, White LED Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 09P7631 XVC1B3K
Product Name Visual Signal Tower, Rog, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data

Similar Products