TOWER LIGHT, 24VAC, GRN/ORG/RED, 102DB; No. of Stacks / Tiers:3; Module Lens Colour:Green, Orange, Red; Supply Voltage V AC:24V; Supply Voltage V DC:-; Visual Signal Type:Flashing, Steady; Tones:Continuous, Intermittent; Lens RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 66AH7846 |
| Product Name | Tower Light, 24Vac, Grn/org/red, 102Db; No. Of Stacks / Tiers Schneider Electric |