VISUAL SIGNAL TOWER, RO, 100MM, 24VDC; No. of Stacks / Tiers:2; Module Lens Colour:Orange, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm; IP / NEMA Rating:IP54 RoHS Compliant: Yes
Stack Light Complete Unit Orange, Red LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 09P7629 | XVC1B2K |
| Product Name | Visual Signal Tower, Ro, 100Mm, 24Vdc; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |