Schneider Electric Signal Indicator Tower, Clear, 230Vac; No. Of Stacks / Tiers Schneider Electric XVBL8M7

Description
SIGNAL INDICATOR TOWER, CLEAR, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; Connection Type:Screw Terminal RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR TOWER, CLEAR, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; Connection Type:Screw Terminal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator Tower, Clear, 230Vac; No. Of Stacks / Tiers Schneider Electric - 82X2464 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator Tower, Clear, 230Vac; No. Of Stacks / Tiers Schneider Electric
82X2464
Signal Indicator Tower, Clear, 230Vac; No. Of Stacks / Tiers Schneider Electric 82X2464
SIGNAL INDICATOR TOWER, CLEAR, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; Connection Type:Screw Terminal RoHS Compliant: Yes

SIGNAL INDICATOR TOWER, CLEAR, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Transparent; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; Connection Type:Screw Terminal RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - XVBL8M7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
XVBL8M7
Stackable Tower Lighting, Beacons, and Components XVBL8M7
Stack Light Complete Unit Clear Screw Terminal

Stack Light Complete Unit Clear Screw Terminal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 82X2464 XVBL8M7
Product Name Signal Indicator Tower, Clear, 230Vac; No. Of Stacks / Tiers Schneider Electric Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data