Schneider Electric Stackable Tower Lighting, Beacons, and Components XVBL8M6

Description
Stack Light Complete Unit Blue Screw Terminal
Datasheet
Description
Stack Light Complete Unit Blue Screw Terminal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - XVBL8M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
XVBL8M6
Stackable Tower Lighting, Beacons, and Components XVBL8M6
Stack Light Complete Unit Blue Screw Terminal

Stack Light Complete Unit Blue Screw Terminal

Buy Now Datasheet
Signal Indicator Tower, Blue, 230Vac; No. Of Stacks / Tiers Schneider Electric - 82X2463 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator Tower, Blue, 230Vac; No. Of Stacks / Tiers Schneider Electric
82X2463
Signal Indicator Tower, Blue, 230Vac; No. Of Stacks / Tiers Schneider Electric 82X2463
SIGNAL INDICATOR TOWER, BLUE, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Blue; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

SIGNAL INDICATOR TOWER, BLUE, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Blue; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number XVBL8M6 82X2463
Product Name Stackable Tower Lighting, Beacons, and Components Signal Indicator Tower, Blue, 230Vac; No. Of Stacks / Tiers Schneider Electric
Unlock Full Specs
to access all available technical data