Schneider Electric Signal Indicator Tower, Red, 230Vac; No. Of Stacks / Tiers Schneider Electric XVBL8M4

Description
SIGNAL INDICATOR TOWER, RED, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet
Description
SIGNAL INDICATOR TOWER, RED, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Indicator Tower, Red, 230Vac; No. Of Stacks / Tiers Schneider Electric - 82X2461 - Newark, An Avnet Company
Chicago, IL, United States
Signal Indicator Tower, Red, 230Vac; No. Of Stacks / Tiers Schneider Electric
82X2461
Signal Indicator Tower, Red, 230Vac; No. Of Stacks / Tiers Schneider Electric 82X2461
SIGNAL INDICATOR TOWER, RED, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

SIGNAL INDICATOR TOWER, RED, 230VAC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - XVBL8M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
XVBL8M4
Stackable Tower Lighting, Beacons, and Components XVBL8M4
Stack Light Complete Unit Red Screw Terminal

Stack Light Complete Unit Red Screw Terminal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 82X2461 XVBL8M4
Product Name Signal Indicator Tower, Red, 230Vac; No. Of Stacks / Tiers Schneider Electric Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data