The XVBL8B8 is a complete yellow strobe beacon from Quarktwin Technology Ltd., designed for stackable tower lighting applications. It features a flash discharge tube as the light source and operates at a rated supply voltage of 24 V AC/DC. The beacon has a flashing frequency of 1 Hz and a flash energy of 10 J. With dimensions of 2.76 inches in width and depth, and a height of 9.13 inches, the unit is constructed from glass reinforced polyamide for the base and polycarbonate for the illuminated unit. It is rated for an insulation voltage of 250 V and has an impulse withstand voltage of 4 kV. The device is suitable for various environments, boasting an IP66 rating on the base unit and IP65 on the fixing base, ensuring protection against dust and water ingress. The XVBL8B8 is compliant with multiple standards, including EN/IEC 60947-5-1, and carries certifications such as GOST, CSA C22-2 No 14, and UL 508. It is classified under electrical shock protection class I on the support tube and class II on the base unit. The product is also mercury-free and adheres to RoHS regulations. An 18-month warranty is provided.
SIGNAL INDICATOR TOWER, YELLOW, 24V; No. of Stacks / Tiers:1; Module Lens Colour:Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65, IP66, NEMA 4X RoHS Compliant: Yes
Stack Light Complete Unit Yellow Screw Terminal
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 73J6447 | XVBL8B8 |
| Product Name | Signal Indicator Tower, Yellow, 24V; No. Of Stacks / Tiers Schneider Electric | Stackable Tower Lighting, Beacons, and Components |