The XVBL6G4 is a complete beacon from the Harmony XVB Universal range, featuring a red strobe light with a flash energy of 5 joules. It operates at a rated supply voltage of 120 V AC and has a flashing frequency of 1 Hz. The beacon is designed for both direct and tube fixing, with a mounting diameter of 2.76 inches (70 mm). Constructed from glass reinforced polyamide for the base unit and polycarbonate for the illuminated unit, the XVBL6G4 is rated for an insulation voltage of 250 V and has an impulse withstand voltage of 4 kV. It consumes less than 140 mA AC and has a net weight of 0.94 lb (0.425 kg). The product is certified under various standards including GOST, UL 508, CCC, and CSA C22-2 No 14, and is rated IP66 for the base unit, ensuring protection against dust and water ingress. It is suitable for a wide ambient temperature range from -40 to 158 °F (-40 to 70 °C). The XVBL6G4 is classified as a Green Premium product, although it carries a warning regarding potential exposure to lead and lead compounds.
Stack Light Complete Unit Red Flashtube Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | XVBL6G4 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |