The XVBL4M4 is a stackable illuminated beacon designed for use with BA 15d incandescent bulbs or protected LEDs. It operates within a voltage range of 48 to 230 V AC and has a maximum power dissipation of 7 W. The beacon features a flashing signaling type with a frequency of 1 Hz. Constructed with a glass reinforced polyamide base and a polycarbonate illuminated unit, it has a compact design with dimensions of 2.76 inches in width and depth, and 5.47 inches in height. The product is rated for IP66 protection on the base unit, making it suitable for outdoor applications. It complies with several standards, including UL 508 and EN/IEC 60947-5-1, and is classified under pollution degree 2. The XVBL4M4 is also noted for its environmental considerations, being mercury-free and compliant with RoHS directives.
Stack Light Complete Unit Red LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | XVBL4M4 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |