Schneider Electric Indicating Beacon 230Vac 10W +Options Schneider Electric XVBL4M4

Description
INDICATING BEACON 230VAC 10W +OPTIONS
Description
INDICATING BEACON 230VAC 10W +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XVBL4M4 is a flashing indicating beacon designed for 48 to 230 V AC operation, with a mounting diameter of 70 mm and overall dimensions of 70 mm width, 70 mm depth, and 139 mm height. It uses a BA 15d incandescent bulb, has a maximum power dissipation of 7 W, and flashes at 1 Hz. The unit is constructed from glass reinforced polyamide (base) and polycarbonate (illuminated section), features screw clamp terminals for 1.5 mm² cables, and complies with IP66 protection when mounted on the base unit. It is certified to CCC, CSA C22-2 No. 14, GOST, UL 508, and EN/IEC 60947-5-1 standards, supports pollution degree 2, and operates within -40 to 70 °C storage temperatures. The device is Class II protected when mounted on its base unit and meets NEMA 4X for indoor use.

Datasheet Summary
Powered by GS/AI

The XVBL4M4 is a flashing indicating beacon designed for 48 to 230 V AC operation, with a mounting diameter of 70 mm and overall dimensions of 70 mm width, 70 mm depth, and 139 mm height. It uses a BA 15d incandescent bulb, has a maximum power dissipation of 7 W, and flashes at 1 Hz. The unit is constructed from glass reinforced polyamide (base) and polycarbonate (illuminated section), features screw clamp terminals for 1.5 mm² cables, and complies with IP66 protection when mounted on the base unit. It is certified to CCC, CSA C22-2 No. 14, GOST, UL 508, and EN/IEC 60947-5-1 standards, supports pollution degree 2, and operates within -40 to 70 °C storage temperatures. The device is Class II protected when mounted on its base unit and meets NEMA 4X for indoor use.

Suppliers

Company
Product
Description
Supplier Links
Indicating Beacon 230Vac 10W +Options Schneider Electric - 17C8299 - Newark, An Avnet Company
Chicago, IL, United States
Indicating Beacon 230Vac 10W +Options Schneider Electric
17C8299
Indicating Beacon 230Vac 10W +Options Schneider Electric 17C8299
INDICATING BEACON 230VAC 10W +OPTIONS

INDICATING BEACON 230VAC 10W +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 17C8299
Product Name Indicating Beacon 230Vac 10W +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details