The XVBL4B4 is a flashing indicating beacon for use with BA 15d incandescent bulbs or protected LEDs, rated for 24 V AC or 24-48 V DC operation with a maximum power dissipation of 7 W. It features a 70 mm mounting diameter, polymer glass-reinforced polyamide base, and polycarbonate illuminated unit, with IP66 protection and NEMA 4X indoor rating. The beacon operates at 1 Hz flashing frequency, uses screw clamp terminals for 1.5 mm² cables, and meets UL 508, CSA C22-2 No. 14, CCC, GOST, and EN/IEC 60947-5-1 standards. Protection class is Class I on a support tube and Class II on the base unit. Weight is 0.28 kg with overall dimensions of 70 mm width, 70 mm depth, and 139 mm height.
INDICATING BEACON 48VDC 10W +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8293 |
| Product Name | Indicating Beacon 48Vdc 10W +Options Schneider Electric |