Schneider Electric Lamp, Ind, Incandescent, 110Ma, Yellow; Module Lens Colour Schneider Electric XVBL38

Description
LAMP, IND, INCANDESCENT, 110mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, INCANDESCENT, 110mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Incandescent, 110Ma, Yellow; Module Lens Colour Schneider Electric - 16C7126 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Incandescent, 110Ma, Yellow; Module Lens Colour Schneider Electric
16C7126
Lamp, Ind, Incandescent, 110Ma, Yellow; Module Lens Colour Schneider Electric 16C7126
LAMP, IND, INCANDESCENT, 110mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Yellow RoHS Compliant: Yes

LAMP, IND, INCANDESCENT, 110mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7126
Product Name Lamp, Ind, Incandescent, 110Ma, Yellow; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 929168 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details