Schneider Electric Lamp, Ind, Incandescent, 110Ma, Orange; Module Lens Colour Schneider Electric XVBL35

Description
LAMP, IND, INCANDESCENT, 110mA, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
LAMP, IND, INCANDESCENT, 110mA, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Ind, Incandescent, 110Ma, Orange; Module Lens Colour Schneider Electric - 16C7123 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Ind, Incandescent, 110Ma, Orange; Module Lens Colour Schneider Electric
16C7123
Lamp, Ind, Incandescent, 110Ma, Orange; Module Lens Colour Schneider Electric 16C7123
LAMP, IND, INCANDESCENT, 110mA, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Orange RoHS Compliant: Yes

LAMP, IND, INCANDESCENT, 110mA, ORANGE; Module Lens Colour:Orange; Supply Voltage VAC:250V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:XVB Series; IP / NEMA Rating:IP65, NEMA 4X; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 16C7123
Product Name Lamp, Ind, Incandescent, 110Ma, Orange; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Lights - 1441175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details